Cal-Chip Electronics Ceramic Capacitors GMC21X7R223K50NT

Description
CAP0805 X7R .022UF 10% 50V
Request a Quote Datasheet
Description
CAP0805 X7R .022UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R223K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R223K50NTCT-ND
Ceramic Capacitors 4713-GMC21X7R223K50NTCT-ND
CAP0805 X7R .022UF 10% 50V

CAP0805 X7R .022UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R223K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R223K50NTTR-ND
Ceramic Capacitors 4713-GMC21X7R223K50NTTR-ND
CAP0805 X7R .022UF 10% 50V

CAP0805 X7R .022UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R223K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .022UF 10% 50V

CAP0805 X7R .022UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R223K50NTCT-ND 4713-GMC21X7R223K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details