Cal-Chip Electronics Ceramic Capacitors GMC21X7R223J50NTD

Description
CAP0805 X7R .022UF 5% 50V
Request a Quote Datasheet
Description
CAP0805 X7R .022UF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R223J50NTDTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .022UF 5% 50V

CAP0805 X7R .022UF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R223J50NTDCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .022UF 5% 50V

CAP0805 X7R .022UF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R223J50NTDDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .022UF 5% 50V

CAP0805 X7R .022UF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R223J50NTDTR-ND 4713-GMC21X7R223J50NTDDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 101C212U075AK2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers