Cal-Chip Electronics Ceramic Capacitors GMC21X7R222M50NT

Description
CAP0805 X7R 2200PF 20% 50V
Request a Quote Datasheet
Description
CAP0805 X7R 2200PF 20% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R222M50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 2200PF 20% 50V

CAP0805 X7R 2200PF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R222M50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R222M50NTCT-ND
Ceramic Capacitors 4713-GMC21X7R222M50NTCT-ND
CAP0805 X7R 2200PF 20% 50V

CAP0805 X7R 2200PF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R222M50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R222M50NTTR-ND
Ceramic Capacitors 4713-GMC21X7R222M50NTTR-ND
CAP0805 X7R 2200PF 20% 50V

CAP0805 X7R 2200PF 20% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R222M50NTDKR-ND 4713-GMC21X7R222M50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details