Cal-Chip Electronics Ceramic Capacitors GMC21X7R222K50NT

Description
CAP0805 X7R 2200PF 10% 50V
Request a Quote Datasheet
Description
CAP0805 X7R 2200PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R222K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 2200PF 10% 50V

CAP0805 X7R 2200PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R222K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R222K50NTTR-ND
Ceramic Capacitors 4713-GMC21X7R222K50NTTR-ND
CAP0805 X7R 2200PF 10% 50V

CAP0805 X7R 2200PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R222K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R222K50NTCT-ND
Ceramic Capacitors 4713-GMC21X7R222K50NTCT-ND
CAP0805 X7R 2200PF 10% 50V

CAP0805 X7R 2200PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R222K50NTDKR-ND 4713-GMC21X7R222K50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 380LX121M450H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details