Cal-Chip Electronics Ceramic Capacitors GMC21X7R222K200NT

Description
CAP0805 X7R 2200PF 10% 200V
Request a Quote Datasheet
Description
CAP0805 X7R 2200PF 10% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R222K200NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 2200PF 10% 200V

CAP0805 X7R 2200PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R222K200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 2200PF 10% 200V

CAP0805 X7R 2200PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R222K200NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 2200PF 10% 200V

CAP0805 X7R 2200PF 10% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R222K200NTCT-ND 4713-GMC21X7R222K200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 245LC3500KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701080 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers