Cal-Chip Electronics Ceramic Capacitors GMC21X7R222J100NT

Description
CAP0805 X7R 2200PF 5% 100V
Request a Quote Datasheet
Description
CAP0805 X7R 2200PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R222J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 2200PF 5% 100V

CAP0805 X7R 2200PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R222J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 2200PF 5% 100V

CAP0805 X7R 2200PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R222J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 2200PF 5% 100V

CAP0805 X7R 2200PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R222J100NTCT-ND 4713-GMC21X7R222J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details