Cal-Chip Electronics Ceramic Capacitors GMC21X7R181J50NT

Description
CAP0805 X7R 180PF 5% 50V
Request a Quote Datasheet
Description
CAP0805 X7R 180PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R181J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R181J50NTTR-ND
Ceramic Capacitors 4713-GMC21X7R181J50NTTR-ND
CAP0805 X7R 180PF 5% 50V

CAP0805 X7R 180PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R181J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 180PF 5% 50V

CAP0805 X7R 180PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R181J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R181J50NTCT-ND
Ceramic Capacitors 4713-GMC21X7R181J50NTCT-ND
CAP0805 X7R 180PF 5% 50V

CAP0805 X7R 180PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R181J50NTTR-ND 4713-GMC21X7R181J50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers