Cal-Chip Electronics Ceramic Capacitors GMC21X7R153K100NT

Description
CAP0805 X7R .015UF 10% 100V
Request a Quote Datasheet
Description
CAP0805 X7R .015UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R153K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .015UF 10% 100V

CAP0805 X7R .015UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R153K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .015UF 10% 100V

CAP0805 X7R .015UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R153K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .015UF 10% 100V

CAP0805 X7R .015UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R153K100NTTR-ND 4713-GMC21X7R153K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details