Cal-Chip Electronics Ceramic Capacitors GMC21X7R153J100NT

Description
CAP0805 X7R .015UF 5% 100V
Request a Quote Datasheet
Description
CAP0805 X7R .015UF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R153J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .015UF 5% 100V

CAP0805 X7R .015UF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R153J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .015UF 5% 100V

CAP0805 X7R .015UF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R153J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .015UF 5% 100V

CAP0805 X7R .015UF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R153J100NTTR-ND 4713-GMC21X7R153J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details