Cal-Chip Electronics Ceramic Capacitors GMC21X7R152K50NT

Description
CAP0805 X7R 1500PF 10% 50V
Request a Quote Datasheet
Description
CAP0805 X7R 1500PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R152K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R152K50NTTR-ND
Ceramic Capacitors 4713-GMC21X7R152K50NTTR-ND
CAP0805 X7R 1500PF 10% 50V

CAP0805 X7R 1500PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R152K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R152K50NTCT-ND
Ceramic Capacitors 4713-GMC21X7R152K50NTCT-ND
CAP0805 X7R 1500PF 10% 50V

CAP0805 X7R 1500PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R152K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1500PF 10% 50V

CAP0805 X7R 1500PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R152K50NTTR-ND 4713-GMC21X7R152K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers