Cal-Chip Electronics Ceramic Capacitors GMC21X7R152K200NT

Description
CAP0805 X7R 1500PF 10% 200V
Request a Quote Datasheet
Description
CAP0805 X7R 1500PF 10% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R152K200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1500PF 10% 200V

CAP0805 X7R 1500PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R152K200NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1500PF 10% 200V

CAP0805 X7R 1500PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R152K200NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1500PF 10% 200V

CAP0805 X7R 1500PF 10% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R152K200NTDKR-ND 4713-GMC21X7R152K200NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M22R224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers