Cal-Chip Electronics Ceramic Capacitors GMC21X7R123K50NT

Description
CAP0805 X7R .012UF 10% 50V
Request a Quote Datasheet
Description
CAP0805 X7R .012UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R123K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R123K50NTTR-ND
Ceramic Capacitors 4713-GMC21X7R123K50NTTR-ND
CAP0805 X7R .012UF 10% 50V

CAP0805 X7R .012UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R123K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R123K50NTCT-ND
Ceramic Capacitors 4713-GMC21X7R123K50NTCT-ND
CAP0805 X7R .012UF 10% 50V

CAP0805 X7R .012UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R123K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .012UF 10% 50V

CAP0805 X7R .012UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R123K50NTTR-ND 4713-GMC21X7R123K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details