Cal-Chip Electronics Ceramic Capacitors GMC21X7R103J100NT

Description
CAP0805 X7R .01UF 5% 100V
Request a Quote Datasheet
Description
CAP0805 X7R .01UF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R103J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .01UF 5% 100V

CAP0805 X7R .01UF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R103J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .01UF 5% 100V

CAP0805 X7R .01UF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R103J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .01UF 5% 100V

CAP0805 X7R .01UF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R103J100NTDKR-ND 4713-GMC21X7R103J100NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-2678-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers