Cal-Chip Electronics Ceramic Capacitors GMC21X6S335K16NT

Description
CAP0805 X6S 3.3UF 10% 16V
Request a Quote Datasheet
Description
CAP0805 X6S 3.3UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X6S335K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X6S335K16NTCT-ND
Ceramic Capacitors 4713-GMC21X6S335K16NTCT-ND
CAP0805 X6S 3.3UF 10% 16V

CAP0805 X6S 3.3UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X6S335K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X6S 3.3UF 10% 16V

CAP0805 X6S 3.3UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X6S335K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X6S335K16NTTR-ND
Ceramic Capacitors 4713-GMC21X6S335K16NTTR-ND
CAP0805 X6S 3.3UF 10% 16V

CAP0805 X6S 3.3UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X6S335K16NTCT-ND 4713-GMC21X6S335K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details