Cal-Chip Electronics Capacitors - Ceramic Capacitors GMC21X5R476M10NT

Description
Win Source Part Number: 1349965-GMC21X5R476M 10NT Category: Capacitors - Ceramic Capacitors Series: GMC Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,000 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.059" (1.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: CAL-CHIP ELECTRONICS, INC.
Request a Quote Datasheet
Description
Win Source Part Number: 1349965-GMC21X5R476M 10NT Category: Capacitors - Ceramic Capacitors Series: GMC Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,000 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.059" (1.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: CAL-CHIP ELECTRONICS, INC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1349965-GMC21X5R476M10NT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1349965-GMC21X5R476M10NT
Capacitors - Ceramic Capacitors 1349965-GMC21X5R476M10NT
Win Source Part Number: 1349965-GMC21X5R476M 10NT Category: Capacitors - Ceramic Capacitors Series: GMC Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,000 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.059" (1.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: CAL-CHIP ELECTRONICS, INC.

Win Source Part Number: 1349965-GMC21X5R476M10NT
Category: Capacitors - Ceramic Capacitors
Series: GMC
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 2,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.059" (1.50mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: CAL-CHIP ELECTRONICS, INC.

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X5R476M10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X5R 47UF 20% 10V

CAP0805 X5R 47UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X5R476M10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X5R476M10NTTR-ND
Ceramic Capacitors 4713-GMC21X5R476M10NTTR-ND
CAP0805 X5R 47UF 20% 10V

CAP0805 X5R 47UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X5R476M10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X5R476M10NTCT-ND
Ceramic Capacitors 4713-GMC21X5R476M10NTCT-ND
CAP0805 X5R 47UF 20% 10V

CAP0805 X5R 47UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - GMC21X5R476M10NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMC21X5R476M10NT
Ceramic Capacitors GMC21X5R476M10NT
Ceramic Capacitors

Ceramic Capacitors

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1349965-GMC21X5R476M10NT 4713-GMC21X5R476M10NTDKR-ND 4713-GMC21X5R476M10NTTR-ND GMC21X5R476M10NT
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK05BX150K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers