Cal-Chip Electronics Ceramic Capacitors GMC21X5R475M25NT

Description
CAP0805 X5R 4.7UF 20% 25V
Request a Quote Datasheet
Description
CAP0805 X5R 4.7UF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X5R475M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X5R475M25NTTR-ND
Ceramic Capacitors 4713-GMC21X5R475M25NTTR-ND
CAP0805 X5R 4.7UF 20% 25V

CAP0805 X5R 4.7UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X5R475M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X5R 4.7UF 20% 25V

CAP0805 X5R 4.7UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X5R475M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X5R475M25NTCT-ND
Ceramic Capacitors 4713-GMC21X5R475M25NTCT-ND
CAP0805 X5R 4.7UF 20% 25V

CAP0805 X5R 4.7UF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X5R475M25NTTR-ND 4713-GMC21X5R475M25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details