Cal-Chip Electronics Ceramic Capacitors GMC21X5R475K50NT

Description
CAP0805 X5R 4.7UF 10% 50V
Request a Quote Datasheet
Description
CAP0805 X5R 4.7UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X5R475K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X5R475K50NTCT-ND
Ceramic Capacitors 4713-GMC21X5R475K50NTCT-ND
CAP0805 X5R 4.7UF 10% 50V

CAP0805 X5R 4.7UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X5R475K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X5R 4.7UF 10% 50V

CAP0805 X5R 4.7UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X5R475K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X5R475K50NTTR-ND
Ceramic Capacitors 4713-GMC21X5R475K50NTTR-ND
CAP0805 X5R 4.7UF 10% 50V

CAP0805 X5R 4.7UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X5R475K50NTCT-ND 4713-GMC21X5R475K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011341 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details