Cal-Chip Electronics Ceramic Capacitors GMC21X5R105K16NT

Description
CAP0805 X5R 1UF 10% 16V
Request a Quote Datasheet
Description
CAP0805 X5R 1UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X5R105K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X5R 1UF 10% 16V

CAP0805 X5R 1UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X5R105K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X5R105K16NTCT-ND
Ceramic Capacitors 4713-GMC21X5R105K16NTCT-ND
CAP0805 X5R 1UF 10% 16V

CAP0805 X5R 1UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X5R105K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X5R105K16NTTR-ND
Ceramic Capacitors 4713-GMC21X5R105K16NTTR-ND
CAP0805 X5R 1UF 10% 16V

CAP0805 X5R 1UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X5R105K16NTDKR-ND 4713-GMC21X5R105K16NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details