Cal-Chip Electronics Ceramic Capacitors GMC21CG911F200NT

Description
CAP0805 COG 910PF 1% 200V
Request a Quote Datasheet
Description
CAP0805 COG 910PF 1% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG911F200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG911F200NTCT-ND
Ceramic Capacitors 4713-GMC21CG911F200NTCT-ND
CAP0805 COG 910PF 1% 200V

CAP0805 COG 910PF 1% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG911F200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 910PF 1% 200V

CAP0805 COG 910PF 1% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG911F200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG911F200NTTR-ND
Ceramic Capacitors 4713-GMC21CG911F200NTTR-ND
CAP0805 COG 910PF 1% 200V

CAP0805 COG 910PF 1% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG911F200NTCT-ND 4713-GMC21CG911F200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details