Cal-Chip Electronics Ceramic Capacitors GMC21CG682J50NT

Description
CAP0805 COG 6800PF 5% 50V
Request a Quote Datasheet
Description
CAP0805 COG 6800PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG682J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG682J50NTTR-ND
Ceramic Capacitors 4713-GMC21CG682J50NTTR-ND
CAP0805 COG 6800PF 5% 50V

CAP0805 COG 6800PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG682J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG682J50NTCT-ND
Ceramic Capacitors 4713-GMC21CG682J50NTCT-ND
CAP0805 COG 6800PF 5% 50V

CAP0805 COG 6800PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG682J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG682J50NTDKR-ND
Ceramic Capacitors 4713-GMC21CG682J50NTDKR-ND
CAP0805 COG 6800PF 5% 50V

CAP0805 COG 6800PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG682J50NTTR-ND 4713-GMC21CG682J50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers