Cal-Chip Electronics Ceramic Capacitors GMC21CG681G100NTD

Description
CAP0805 COG 680PF 2% 100V
Request a Quote Datasheet
Description
CAP0805 COG 680PF 2% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG681G100NTDDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 680PF 2% 100V

CAP0805 COG 680PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG681G100NTDCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 680PF 2% 100V

CAP0805 COG 680PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG681G100NTDTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 680PF 2% 100V

CAP0805 COG 680PF 2% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG681G100NTDDKR-ND 4713-GMC21CG681G100NTDCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details