Cal-Chip Electronics Ceramic Capacitors GMC21CG471K25NT

Description
CAP0805 COG 470PF 10% 25V
Request a Quote Datasheet
Description
CAP0805 COG 470PF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG471K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG471K25NTCT-ND
Ceramic Capacitors 4713-GMC21CG471K25NTCT-ND
CAP0805 COG 470PF 10% 25V

CAP0805 COG 470PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG471K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG471K25NTTR-ND
Ceramic Capacitors 4713-GMC21CG471K25NTTR-ND
CAP0805 COG 470PF 10% 25V

CAP0805 COG 470PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG471K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG471K25NTDKR-ND
Ceramic Capacitors 4713-GMC21CG471K25NTDKR-ND
CAP0805 COG 470PF 10% 25V

CAP0805 COG 470PF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG471K25NTCT-ND 4713-GMC21CG471K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4388-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details