Cal-Chip Electronics Ceramic Capacitors GMC21CG471J100NT

Description
CAP0805 COG 470PF 5% 100V
Request a Quote Datasheet
Description
CAP0805 COG 470PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG471J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG471J100NTCT-ND
Ceramic Capacitors 4713-GMC21CG471J100NTCT-ND
CAP0805 COG 470PF 5% 100V

CAP0805 COG 470PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG471J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG471J100NTTR-ND
Ceramic Capacitors 4713-GMC21CG471J100NTTR-ND
CAP0805 COG 470PF 5% 100V

CAP0805 COG 470PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG471J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 470PF 5% 100V

CAP0805 COG 470PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG471J100NTCT-ND 4713-GMC21CG471J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX151M450H052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details