Cal-Chip Electronics Ceramic Capacitors GMC21CG3R3C200NT

Description
CAP0805 COG 3.3PF .25PF 200V
Request a Quote Datasheet
Description
CAP0805 COG 3.3PF .25PF 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG3R3C200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG3R3C200NTTR-ND
Ceramic Capacitors 4713-GMC21CG3R3C200NTTR-ND
CAP0805 COG 3.3PF .25PF 200V

CAP0805 COG 3.3PF .25PF 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG3R3C200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 3.3PF .25PF 200V

CAP0805 COG 3.3PF .25PF 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG3R3C200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG3R3C200NTCT-ND
Ceramic Capacitors 4713-GMC21CG3R3C200NTCT-ND
CAP0805 COG 3.3PF .25PF 200V

CAP0805 COG 3.3PF .25PF 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG3R3C200NTTR-ND 4713-GMC21CG3R3C200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 380LX151M200H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers