Cal-Chip Electronics Ceramic Capacitors GMC21CG333J100NT

Description
CAP0805 COG 3300PF 10% 50V
Request a Quote Datasheet
Description
CAP0805 COG 3300PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG333J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 3300PF 10% 50V

CAP0805 COG 3300PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG333J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG333J100NTCT-ND
Ceramic Capacitors 4713-GMC21CG333J100NTCT-ND
CAP0805 COG 3300PF 10% 50V

CAP0805 COG 3300PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG333J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG333J100NTTR-ND
Ceramic Capacitors 4713-GMC21CG333J100NTTR-ND
CAP0805 COG 3300PF 10% 50V

CAP0805 COG 3300PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG333J100NTDKR-ND 4713-GMC21CG333J100NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Ceramic Capacitors - 1329755-C0603C180J5GAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details