Cal-Chip Electronics Ceramic Capacitors GMC21CG332G25NT

Description
CAP0805 COG 3300PF 2% 25V
Request a Quote Datasheet
Description
CAP0805 COG 3300PF 2% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG332G25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG332G25NTCT-ND
Ceramic Capacitors 4713-GMC21CG332G25NTCT-ND
CAP0805 COG 3300PF 2% 25V

CAP0805 COG 3300PF 2% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG332G25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG332G25NTTR-ND
Ceramic Capacitors 4713-GMC21CG332G25NTTR-ND
CAP0805 COG 3300PF 2% 25V

CAP0805 COG 3300PF 2% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG332G25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG332G25NTDKR-ND
Ceramic Capacitors 4713-GMC21CG332G25NTDKR-ND
CAP0805 COG 3300PF 2% 25V

CAP0805 COG 3300PF 2% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG332G25NTCT-ND 4713-GMC21CG332G25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details