Cal-Chip Electronics Ceramic Capacitors GMC21CG332F16NT

Description
CAP0805 COG 3300PF 1% 16V
Request a Quote Datasheet
Description
CAP0805 COG 3300PF 1% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG332F16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG332F16NTDKR-ND
Ceramic Capacitors 4713-GMC21CG332F16NTDKR-ND
CAP0805 COG 3300PF 1% 16V

CAP0805 COG 3300PF 1% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG332F16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG332F16NTCT-ND
Ceramic Capacitors 4713-GMC21CG332F16NTCT-ND
CAP0805 COG 3300PF 1% 16V

CAP0805 COG 3300PF 1% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG332F16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG332F16NTTR-ND
Ceramic Capacitors 4713-GMC21CG332F16NTTR-ND
CAP0805 COG 3300PF 1% 16V

CAP0805 COG 3300PF 1% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG332F16NTDKR-ND 4713-GMC21CG332F16NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details