Cal-Chip Electronics Ceramic Capacitors GMC21CG301F200NT

Description
CAP0805 COG 300PF 1% 200V
Request a Quote Datasheet
Description
CAP0805 COG 300PF 1% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG301F200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG301F200NTTR-ND
Ceramic Capacitors 4713-GMC21CG301F200NTTR-ND
CAP0805 COG 300PF 1% 200V

CAP0805 COG 300PF 1% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG301F200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG301F200NTCT-ND
Ceramic Capacitors 4713-GMC21CG301F200NTCT-ND
CAP0805 COG 300PF 1% 200V

CAP0805 COG 300PF 1% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG301F200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 300PF 1% 200V

CAP0805 COG 300PF 1% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG301F200NTTR-ND 4713-GMC21CG301F200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052031 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1763-0402N390J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers