Cal-Chip Electronics Ceramic Capacitors GMC21CG272G50NT

Description
CAP0805 COG 2700PF 2% 50V
Request a Quote Datasheet
Description
CAP0805 COG 2700PF 2% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG272G50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG272G50NTDKR-ND
Ceramic Capacitors 4713-GMC21CG272G50NTDKR-ND
CAP0805 COG 2700PF 2% 50V

CAP0805 COG 2700PF 2% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG272G50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG272G50NTCT-ND
Ceramic Capacitors 4713-GMC21CG272G50NTCT-ND
CAP0805 COG 2700PF 2% 50V

CAP0805 COG 2700PF 2% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG272G50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG272G50NTTR-ND
Ceramic Capacitors 4713-GMC21CG272G50NTTR-ND
CAP0805 COG 2700PF 2% 50V

CAP0805 COG 2700PF 2% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG272G50NTDKR-ND 4713-GMC21CG272G50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 338-2679-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers