Cal-Chip Electronics Ceramic Capacitors GMC21CG270G50NT

Description
CAP0805 COG 27PF 2% 50V
Request a Quote Datasheet
Description
CAP0805 COG 27PF 2% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG270G50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG270G50NTTR-ND
Ceramic Capacitors 4713-GMC21CG270G50NTTR-ND
CAP0805 COG 27PF 2% 50V

CAP0805 COG 27PF 2% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG270G50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG270G50NTDKR-ND
Ceramic Capacitors 4713-GMC21CG270G50NTDKR-ND
CAP0805 COG 27PF 2% 50V

CAP0805 COG 27PF 2% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG270G50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG270G50NTCT-ND
Ceramic Capacitors 4713-GMC21CG270G50NTCT-ND
CAP0805 COG 27PF 2% 50V

CAP0805 COG 27PF 2% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG270G50NTTR-ND 4713-GMC21CG270G50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details