Cal-Chip Electronics Ceramic Capacitors GMC21CG221J200NT

Description
CAP0805 COG 220PF 5% 200V
Request a Quote Datasheet
Description
CAP0805 COG 220PF 5% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG221J200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 220PF 5% 200V

CAP0805 COG 220PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG221J200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG221J200NTCT-ND
Ceramic Capacitors 4713-GMC21CG221J200NTCT-ND
CAP0805 COG 220PF 5% 200V

CAP0805 COG 220PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG221J200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG221J200NTTR-ND
Ceramic Capacitors 4713-GMC21CG221J200NTTR-ND
CAP0805 COG 220PF 5% 200V

CAP0805 COG 220PF 5% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG221J200NTDKR-ND 4713-GMC21CG221J200NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 227SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers