Cal-Chip Electronics Ceramic Capacitors GMC21CG180G100NTD

Description
CAP0805 COG 18PF 2% 100V
Request a Quote Datasheet
Description
CAP0805 COG 18PF 2% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG180G100NTDCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 18PF 2% 100V

CAP0805 COG 18PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG180G100NTDDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 18PF 2% 100V

CAP0805 COG 18PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG180G100NTDTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 18PF 2% 100V

CAP0805 COG 18PF 2% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG180G100NTDCT-ND 4713-GMC21CG180G100NTDDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details