Cal-Chip Electronics Ceramic Capacitors GMC21CG121J100NT

Description
CAP0805 COG 120PF 5% 100V
Request a Quote Datasheet
Description
CAP0805 COG 120PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG121J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG121J100NTCT-ND
Ceramic Capacitors 4713-GMC21CG121J100NTCT-ND
CAP0805 COG 120PF 5% 100V

CAP0805 COG 120PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG121J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG121J100NTTR-ND
Ceramic Capacitors 4713-GMC21CG121J100NTTR-ND
CAP0805 COG 120PF 5% 100V

CAP0805 COG 120PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG121J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 120PF 5% 100V

CAP0805 COG 120PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG121J100NTCT-ND 4713-GMC21CG121J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers