Cal-Chip Electronics Ceramic Capacitors GMC21CG102K100NT

Description
CAP0805 COG 1000PF 10% 100V
Request a Quote Datasheet
Description
CAP0805 COG 1000PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG102K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG102K100NTTR-ND
Ceramic Capacitors 4713-GMC21CG102K100NTTR-ND
CAP0805 COG 1000PF 10% 100V

CAP0805 COG 1000PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG102K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 1000PF 10% 100V

CAP0805 COG 1000PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG102K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG102K100NTCT-ND
Ceramic Capacitors 4713-GMC21CG102K100NTCT-ND
CAP0805 COG 1000PF 10% 100V

CAP0805 COG 1000PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG102K100NTTR-ND 4713-GMC21CG102K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - P10R473K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details