Cal-Chip Electronics Ceramic Capacitors GMC10Z5U224Z25NT

Description
CAP0603 Z5U .22UF Z-TOL 25V
Request a Quote Datasheet
Description
CAP0603 Z5U .22UF Z-TOL 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10Z5U224Z25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10Z5U224Z25NTTR-ND
Ceramic Capacitors 4713-GMC10Z5U224Z25NTTR-ND
CAP0603 Z5U .22UF Z-TOL 25V

CAP0603 Z5U .22UF Z-TOL 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10Z5U224Z25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10Z5U224Z25NTCT-ND
Ceramic Capacitors 4713-GMC10Z5U224Z25NTCT-ND
CAP0603 Z5U .22UF Z-TOL 25V

CAP0603 Z5U .22UF Z-TOL 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10Z5U224Z25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 Z5U .22UF Z-TOL 25V

CAP0603 Z5U .22UF Z-TOL 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10Z5U224Z25NTTR-ND 4713-GMC10Z5U224Z25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers