Cal-Chip Electronics Ceramic Capacitors GMC10X7S104K100NT

Description
CAP0603 X7S .1UF 10% 100V
Request a Quote Datasheet
Description
CAP0603 X7S .1UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7S104K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7S .1UF 10% 100V

CAP0603 X7S .1UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7S104K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7S .1UF 10% 100V

CAP0603 X7S .1UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7S104K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7S .1UF 10% 100V

CAP0603 X7S .1UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7S104K100NTCT-ND 4713-GMC10X7S104K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Polymer Capacitor - 337XMPL6R3YG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers