Cal-Chip Electronics Ceramic Capacitors GMC10X7R822K50NT

Description
CAP0603 X7R 8200PF 10% 50V
Request a Quote Datasheet
Description
CAP0603 X7R 8200PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R822K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R822K50NTCT-ND
Ceramic Capacitors 4713-GMC10X7R822K50NTCT-ND
CAP0603 X7R 8200PF 10% 50V

CAP0603 X7R 8200PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R822K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R822K50NTTR-ND
Ceramic Capacitors 4713-GMC10X7R822K50NTTR-ND
CAP0603 X7R 8200PF 10% 50V

CAP0603 X7R 8200PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R822K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 8200PF 10% 50V

CAP0603 X7R 8200PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R822K50NTCT-ND 4713-GMC10X7R822K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 380LX102M200J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details