Cal-Chip Electronics Ceramic Capacitors GMC10X7R684K16NT

Description
CAP0603 X7R .68UF 10% 16V
Request a Quote Datasheet
Description
CAP0603 X7R .68UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R684K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R684K16NTCT-ND
Ceramic Capacitors 4713-GMC10X7R684K16NTCT-ND
CAP0603 X7R .68UF 10% 16V

CAP0603 X7R .68UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R684K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R684K16NTTR-ND
Ceramic Capacitors 4713-GMC10X7R684K16NTTR-ND
CAP0603 X7R .68UF 10% 16V

CAP0603 X7R .68UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R684K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .68UF 10% 16V

CAP0603 X7R .68UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R684K16NTCT-ND 4713-GMC10X7R684K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 334SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers