Cal-Chip Electronics Ceramic Capacitors GMC10X7R684K10NT

Description
CAP0603 X7R .68UF 10% 10V
Request a Quote Datasheet
Description
CAP0603 X7R .68UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R684K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R684K10NTCT-ND
Ceramic Capacitors 4713-GMC10X7R684K10NTCT-ND
CAP0603 X7R .68UF 10% 10V

CAP0603 X7R .68UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R684K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .68UF 10% 10V

CAP0603 X7R .68UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R684K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R684K10NTTR-ND
Ceramic Capacitors 4713-GMC10X7R684K10NTTR-ND
CAP0603 X7R .68UF 10% 10V

CAP0603 X7R .68UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R684K10NTCT-ND 4713-GMC10X7R684K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details