Cal-Chip Electronics Ceramic Capacitors GMC10X7R683J50NT

Description
CAP0603 X7R .068UF 5% 50V
Request a Quote Datasheet
Description
CAP0603 X7R .068UF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R683J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .068UF 5% 50V

CAP0603 X7R .068UF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R683J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R683J50NTTR-ND
Ceramic Capacitors 4713-GMC10X7R683J50NTTR-ND
CAP0603 X7R .068UF 5% 50V

CAP0603 X7R .068UF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R683J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R683J50NTCT-ND
Ceramic Capacitors 4713-GMC10X7R683J50NTCT-ND
CAP0603 X7R .068UF 5% 50V

CAP0603 X7R .068UF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R683J50NTDKR-ND 4713-GMC10X7R683J50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers