Cal-Chip Electronics Ceramic Capacitors GMC10X7R683J10NT

Description
CAP0603 X7R .068UF 5% 10V
Request a Quote Datasheet
Description
CAP0603 X7R .068UF 5% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R683J10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R683J10NTTR-ND
Ceramic Capacitors 4713-GMC10X7R683J10NTTR-ND
CAP0603 X7R .068UF 5% 10V

CAP0603 X7R .068UF 5% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R683J10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R683J10NTCT-ND
Ceramic Capacitors 4713-GMC10X7R683J10NTCT-ND
CAP0603 X7R .068UF 5% 10V

CAP0603 X7R .068UF 5% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R683J10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .068UF 5% 10V

CAP0603 X7R .068UF 5% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R683J10NTTR-ND 4713-GMC10X7R683J10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details