Cal-Chip Electronics Ceramic Capacitors GMC10X7R682J100NT

Description
CAP0603 X7R 6800PF 5% 100V
Request a Quote Datasheet
Description
CAP0603 X7R 6800PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R682J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 6800PF 5% 100V

CAP0603 X7R 6800PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R682J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 6800PF 5% 100V

CAP0603 X7R 6800PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R682J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 6800PF 5% 100V

CAP0603 X7R 6800PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R682J100NTDKR-ND 4713-GMC10X7R682J100NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers