Cal-Chip Electronics Ceramic Capacitors GMC10X7R681K200NT

Description
CAP0603 X7R 680PF 10% 200V
Request a Quote Datasheet
Description
CAP0603 X7R 680PF 10% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R681K200NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 680PF 10% 200V

CAP0603 X7R 680PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R681K200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 680PF 10% 200V

CAP0603 X7R 680PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R681K200NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 680PF 10% 200V

CAP0603 X7R 680PF 10% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R681K200NTTR-ND 4713-GMC10X7R681K200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers