Cal-Chip Electronics Ceramic Capacitors GMC10X7R561J100NT

Description
CAP0603 X7R 560PF 5% 100V
Request a Quote Datasheet
Description
CAP0603 X7R 560PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R561J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 560PF 5% 100V

CAP0603 X7R 560PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R561J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 560PF 5% 100V

CAP0603 X7R 560PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R561J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 560PF 5% 100V

CAP0603 X7R 560PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R561J100NTCT-ND 4713-GMC10X7R561J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2683-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details