Cal-Chip Electronics Ceramic Capacitors GMC10X7R392K100NT

Description
CAP0603 X7R 3900PF 10% 100V
Request a Quote Datasheet
Description
CAP0603 X7R 3900PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R392K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 3900PF 10% 100V

CAP0603 X7R 3900PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R392K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 3900PF 10% 100V

CAP0603 X7R 3900PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R392K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 3900PF 10% 100V

CAP0603 X7R 3900PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R392K100NTCT-ND 4713-GMC10X7R392K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021419 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details