Cal-Chip Electronics Ceramic Capacitors GMC10X7R332K50NTD

Description
CAP0603 X7R 3300PF 10% 50V
Request a Quote Datasheet
Description
CAP0603 X7R 3300PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R332K50NTDCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 3300PF 10% 50V

CAP0603 X7R 3300PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R332K50NTDDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 3300PF 10% 50V

CAP0603 X7R 3300PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R332K50NTDTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 3300PF 10% 50V

CAP0603 X7R 3300PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R332K50NTDCT-ND 4713-GMC10X7R332K50NTDDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX121K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details