Cal-Chip Electronics Ceramic Capacitors GMC10X7R332K100NT

Description
CAP0603 X7R 3300PF 10% 100V
Request a Quote Datasheet
Description
CAP0603 X7R 3300PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R332K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 3300PF 10% 100V

CAP0603 X7R 3300PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R332K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 3300PF 10% 100V

CAP0603 X7R 3300PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R332K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 3300PF 10% 100V

CAP0603 X7R 3300PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R332K100NTCT-ND 4713-GMC10X7R332K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK06BX393K - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers