Cal-Chip Electronics Ceramic Capacitors GMC10X7R224K35NT

Description
CAP0603 X7R .22UF 10% 35V
Request a Quote Datasheet
Description
CAP0603 X7R .22UF 10% 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R224K35NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R224K35NTCT-ND
Ceramic Capacitors 4713-GMC10X7R224K35NTCT-ND
CAP0603 X7R .22UF 10% 35V

CAP0603 X7R .22UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R224K35NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R224K35NTTR-ND
Ceramic Capacitors 4713-GMC10X7R224K35NTTR-ND
CAP0603 X7R .22UF 10% 35V

CAP0603 X7R .22UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R224K35NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .22UF 10% 35V

CAP0603 X7R .22UF 10% 35V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R224K35NTCT-ND 4713-GMC10X7R224K35NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details