Cal-Chip Electronics Ceramic Capacitors GMC10X7R223J10NT

Description
CAP0603 X7R .022UF 5% 10V
Request a Quote Datasheet
Description
CAP0603 X7R .022UF 5% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R223J10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R223J10NTCT-ND
Ceramic Capacitors 4713-GMC10X7R223J10NTCT-ND
CAP0603 X7R .022UF 5% 10V

CAP0603 X7R .022UF 5% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R223J10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R223J10NTTR-ND
Ceramic Capacitors 4713-GMC10X7R223J10NTTR-ND
CAP0603 X7R .022UF 5% 10V

CAP0603 X7R .022UF 5% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R223J10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .022UF 5% 10V

CAP0603 X7R .022UF 5% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R223J10NTCT-ND 4713-GMC10X7R223J10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers