Cal-Chip Electronics Ceramic Capacitors GMC10X7R222K100NT

Description
CAP0603 X7R 2200PF 10% 100V
Request a Quote Datasheet
Description
CAP0603 X7R 2200PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R222K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 2200PF 10% 100V

CAP0603 X7R 2200PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R222K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 2200PF 10% 100V

CAP0603 X7R 2200PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R222K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 2200PF 10% 100V

CAP0603 X7R 2200PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R222K100NTCT-ND 4713-GMC10X7R222K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details